Legrand Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R8BZ-15

Description
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 27C4080 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
27C4080
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 27C4080
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 27C4080
Product Name Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H77F1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 7685409 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
Outlet Strip - PNS7L - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details