Legrand Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R5BZ20X-15

Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 73C2379 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
73C2379
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 73C2379
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 73C2379
Product Name Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H6D1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
Wireless Power Socket 65w - OME001.2A2U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details