Legrand Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R5BZ-15

Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 52F9666 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
52F9666
Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 52F9666
SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

SURGE PROTECTOR, 6 OUTLETS, 36KA, 120V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:15ft; Peak Surge Current:36kA; Energy Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 52F9666
Product Name Surge Protector, 6 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581C6EU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 250
Current 10.0 amps
Unit Type Cord
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685428 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 9
Outlets Type f - german schuko
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details