Legrand - Pass & Seymour Duplex/Single Receptacle R-885TRWCC6

Description
DUPLEX, STRAIGHT BLADE TYPE NEOPRENE (GASKET) MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.9 INCH W X 1.85 INCH D X 4.7 INCH H INCLUDES WALL PLATE
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE NEOPRENE (GASKET) MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.9 INCH W X 1.85 INCH D X 4.7 INCH H INCLUDES WALL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - R-885TRWCC6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
R-885TRWCC6
Duplex/Single Receptacle R-885TRWCC6
DUPLEX, STRAIGHT BLADE TYPE NEOPRENE (GASKET) MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.9 INCH W X 1.85 INCH D X 4.7 INCH H INCLUDES WALL PLATE
  • DUPLEX, STRAIGHT BLADE TYPE
  • NEOPRENE (GASKET) MATERIAL
  • WHITE COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, DUST AND MOISTURE RESISTANT
  • OVERALL DIMENSION 2.9 INCH W X 1.85 INCH D X 4.7 INCH H
  • INCLUDES WALL PLATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number R-885TRWCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-957 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
IEC 60320 C13 Five Position Snap-in Outlet with Solder Terminals - 742W-15/28 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight Box Receptacle - D51S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers