Legrand Data Line Surge Suppressor; No. Of Outlets Legrand Wiremold PXD 309

Description
DATA LINE SURGE SUPPRESSOR; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:13kA; Energy Rating:-; Product Range:PXD Series RoHS Compliant: No
Datasheet
Description
DATA LINE SURGE SUPPRESSOR; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:13kA; Energy Rating:-; Product Range:PXD Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Surge Suppressor; No. Of Outlets Legrand Wiremold - 66F9388 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Surge Suppressor; No. Of Outlets Legrand Wiremold
66F9388
Data Line Surge Suppressor; No. Of Outlets Legrand Wiremold 66F9388
DATA LINE SURGE SUPPRESSOR; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:13kA; Energy Rating:-; Product Range:PXD Series RoHS Compliant: No

DATA LINE SURGE SUPPRESSOR; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:13kA; Energy Rating:-; Product Range:PXD Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 66F9388
Product Name Data Line Surge Suppressor; No. Of Outlets Legrand Wiremold
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details