PW7760 -- 12VDC 18W POWER SUPPLY LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
12Vdc 18W Power Supply Legrand Pass & Seymour
PW7760
Description
12VDC 18W POWER SUPPLY
Description
12VDC 18W POWER SUPPLY
Suppliers
12Vdc 18W Power Supply Legrand Pass & Seymour
39T5322
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39T5322 |
|
Product Name
|
12Vdc 18W Power Supply Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details