Legrand - Pass & Seymour Surge Suppression Receptacle PTTR8200BLSP

Description
DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression Receptacle - PTTR8200BLSP - Legrand - Pass & Seymour
Syracuse, NY, USA
Surge Suppression Receptacle
PTTR8200BLSP
Surge Suppression Receptacle PTTR8200BLSP
DUPLEX TYPE BLUE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL, SPECIFICATION GRADE UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) PLUGTAIL[TM] BRAND MATERIAL NYLON OPERATING TEMPERATURE -20 TO 55 DEG C OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H INCLUDES LED INDICATOR AND AUDIBLE ALARM APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
  • DUPLEX TYPE
  • BLUE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL, SPECIFICATION GRADE
  • UL 1449/498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • MATERIAL NYLON
  • OPERATING TEMPERATURE -20 TO 55 DEG C
  • OVERALL DIMENSION 1.75 INCH W X 1.225 INCH D X 3.82 INCH H
  • INCLUDES LED INDICATOR AND AUDIBLE ALARM
  • APPLICABLE STANDARD ANSI/IEEE C62.41/C62.45, NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PTTR8200BLSP
Product Name Surge Suppression Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1766336-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Box Receptacle - D31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers