Legrand - Pass & Seymour Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour PTTR15HACUSBW

Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour - 22AC2695 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour
22AC2695
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour 22AC2695
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White

USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:PlugTail Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC2695
Product Name Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Pass & Seymour
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3117 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details