Legrand PlugTail™ Decorator Spec Grade Receptacle PTIG26262W

Description
PlugTail™ Isolated Ground Decorator Spec Grade Duplex Receptacle 15amp 125volt White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Isolated ground version features a plastic barrier that isolates grounding terminal from mounting strap and metal boxes.
Description
PlugTail™ Isolated Ground Decorator Spec Grade Duplex Receptacle 15amp 125volt White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Isolated ground version features a plastic barrier that isolates grounding terminal from mounting strap and metal boxes.

Suppliers

Company
Product
Description
Supplier Links
PlugTail™ Decorator Spec Grade Receptacle - PTIG26262W - Legrand
West Hartford, CT, USA
PlugTail™ Decorator Spec Grade Receptacle
PTIG26262W
PlugTail™ Decorator Spec Grade Receptacle PTIG26262W
PlugTail™ Isolated Ground Decorator Spec Grade Duplex Receptacle 15amp 125volt White FEATURES .036 inch thick, brass, triple-wipe power contacts for lasting retention. Plated steel wrap strap design for maximum durability and corrosion resistance. No exposed terminals create a finger safe application before, during, and after installation. Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections. Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing. Crimped and welded contacts. Large brass contacts snugly terminate on device blade terminals. Pre-stripped connector leads fasten to conductors, easier than standard pigtails. Auto-ground clip assures positive ground. Isolated ground version features a plastic barrier that isolates grounding terminal from mounting strap and metal boxes.

PlugTail™ Isolated Ground Decorator Spec Grade Duplex Receptacle 15amp 125volt White

FEATURES

  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Plated steel wrap strap design for maximum durability and corrosion resistance.
  • No exposed terminals create a finger safe application before, during, and after installation.
  • Built-in connector features large brass terminal blades to ensure consistent, reliable electrical connections.
  • Ultrasonically welded polycarbonate connector housing secures terminations and conductors in a UL Listed, finger safe housing.
  • Crimped and welded contacts.
  • Large brass contacts snugly terminate on device blade terminals.
  • Pre-stripped connector leads fasten to conductors, easier than standard pigtails.
  • Auto-ground clip assures positive ground.
  • Isolated ground version features a plastic barrier that isolates grounding terminal from mounting strap and metal boxes.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PTIG26262W
Product Name PlugTail™ Decorator Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lug Terminals - AJ-400 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details