Legrand - Pass & Seymour Duplex/Single Receptacle PTIG26262-RED

Description
DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PTIG26262-RED - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
PTIG26262-RED
Duplex/Single Receptacle PTIG26262-RED
DECORATOR DUPLEX TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL RED COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) CORROSION RESISTANT PLUGTAIL[TM] BRAND OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
  • DECORATOR DUPLEX TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • RED COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • PLUGTAIL[TM] BRAND
  • OVERALL DIMENSION 1.5 INCH W X 0.625 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PTIG26262-RED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Receptacle - F31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2001A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details