ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICABLE STANDARD NEMA WD-1/WD-6
ILLUMINATED DUPLEX, EXTRA HEAVY-DUTY TYPE
NYLON MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT
PLUGTAIL[TM] BRAND
OVERALL DIMENSION 1.625 INCH W X 0.866 INCH D X 3.281 INCH H