Legrand - Pass & Seymour GFCI Duplex Receptacle PT2095-NTLLA

Description
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL
Datasheet
Description
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - PT2095-NTLLA - Legrand - Pass & Seymour
Syracuse, NY, USA
GFCI Duplex Receptacle
PT2095-NTLLA
GFCI Duplex Receptacle PT2095-NTLLA
SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) PLUGTAIL[TM] BRAND CONSTRUCTIONAL FEATURE IMPACT RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 PT2095 MODEL
  • SINGLE WITH LED INDICATOR LIGHT, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 943/498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • PLUGTAIL[TM] BRAND
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • PT2095 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PT2095-NTLLA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Box Receptacle - D51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details