Legrand - Pass & SeymourStandard AC SwitchPT15AC3-GRY
Description
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
TOGGLE TYPE
GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL
1.43 INCH W X 1.27 INCH D X 4.19 INCH H SIZE
GRAY COLOR
3-WAY OPERATION TYPE
UL (CANADA AND US), CSA C22.2, FSUL WS896 APPROVAL
120/277 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
PLUGTAIL[TM] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site
Datasheet
Technical Specifications
Legrand - Pass & Seymour
Product Category
Toggle Switches
Product Number
PT15AC3-GRY
Product Name
Standard AC Switch
Switch Type
Toggle
Standards / Compliances
CSA Certified; UL Listed
Length / Diameter
4.19 inch (106 mm)
Width
1.43 inch (36.32 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems