Legrand - Pass & Seymour Locking Device Plug PSL615-P

Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-P - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Plug
PSL615-P
Locking Device Plug PSL615-P
NYLON 6 MATERIAL BLACK, WHITE COLOR NEMA L6-15P CONFIGURATION 3 WIRE(S) UL 498, CSA, FSUL WC596 APPROVAL 250 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE TURNLOK[R] BRAND ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH ENCLOSURE TYPE IP20 BLADE MATERIAL BRASS APPLICABLE STANDARD NEMA WD-1/WD-6
  • NYLON 6 MATERIAL
  • BLACK, WHITE COLOR
  • NEMA L6-15P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, FSUL WC596 APPROVAL
  • 250 VOLT AC VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.516 INCH DIAMETER X 2.617 INCH LENGTH
  • ENCLOSURE TYPE IP20
  • BLADE MATERIAL BRASS
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PSL615-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
AC Power Plugs & Receptacles - F31.23A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Panel; Panel
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details