DUPLEX, HEAVY DUTY TYPE
PVC BACK BODY, NYLON FACE MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX, HEAVY DUTY TYPE
PVC BACK BODY, NYLON FACE MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
DUPLEX, HEAVY DUTY TYPE
PVC BACK BODY, NYLON FACE MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 60 DEG C
DUPLEX, HEAVY DUTY TYPE
PVC BACK BODY, NYLON FACE MATERIAL
RED COLOR
5-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, CSA C22.2, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H