Legrand Heavy-Duty Hospital Grade Receptacle PS8200HSW

Description
Heavy-Duty Hospital Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Two drive screws anchor strap to back body and face. Tri-drive brass terminal screws. Internal screw-presure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Description
Heavy-Duty Hospital Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Two drive screws anchor strap to back body and face. Tri-drive brass terminal screws. Internal screw-presure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Hospital Grade Receptacle - PS8200HSW - Legrand
West Hartford, CT, USA
Heavy-Duty Hospital Grade Receptacle
PS8200HSW
Heavy-Duty Hospital Grade Receptacle PS8200HSW
Heavy-Duty Hospital Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Heavy-duty, brass strap for added strength and ground conductivity. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Two drive screws anchor strap to back body and face. Tri-drive brass terminal screws. Internal screw-presure-plate back and side wire capability. Two back wire holes for more wiring flexibility. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Heavy-Duty Hospital Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White

FEATURES

  • Heavy-duty, brass strap for added strength and ground conductivity.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around face to prevent strap from separating from face and back body.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Two drive screws anchor strap to back body and face.
  • Tri-drive brass terminal screws.
  • Internal screw-presure-plate back and side wire capability.
  • Two back wire holes for more wiring flexibility.
  • Auto-ground clip assures positive ground.
  • Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number PS8200HSW
Product Name Heavy-Duty Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445827-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A/250V French/Belgian Splash Resistant Socket - 88010322 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details