Legrand - Pass & Seymour Straight Blade Connector PS5969-O

Description
NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Datasheet
Description
NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5969-O - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
PS5969-O
Straight Blade Connector PS5969-O
NYLON MATERIAL ORANGE COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • NYLON MATERIAL
  • ORANGE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5969-O
Product Name Straight Blade Connector
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A41S31A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details