Legrand - Pass & Seymour Straight Blade Connector PS5469-X

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5469-X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
PS5469-X
Straight Blade Connector PS5469-X
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5469-X
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
NEMA L5-30 Plug - 88031070 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-30
View Details
Heavy Duty Power Connectors - 403093 - VAST STOCK CO., LIMITED
Specs
Mounting Style Cable; Cable
Termination Types Screw; Screw
Standards / Certifications RoHS
View Details