Legrand - Pass & Seymour Duplex/Single Receptacle PS5362-LA

Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - PS5362-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
PS5362-LA
Duplex/Single Receptacle PS5362-LA
DUPLEX, HEAVY-DUTY TYPE PVC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX, HEAVY-DUTY TYPE
  • PVC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5362-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Input Connector - 400017 - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P with Green Neon Light - 4536 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details