Altech Corp. Power Input Connector 400017

Description
The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel Wire Size 8-2AWG (10-25mm2) Electrical Rating 90A (600VAC)
Request a Quote
Description
The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel Wire Size 8-2AWG (10-25mm2) Electrical Rating 90A (600VAC)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Input Connector - 400017 - Altech Corp.
Flemington, NJ, USA
Power Input Connector
400017
Power Input Connector 400017
The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar. Features: Material Clamp Copper/Steel Wire Size 8-2AWG (10-25mm2) Electrical Rating 90A (600VAC)

The Power Input Connector is optional. It can accommodate wires from 8 to 2AWG and is used for circuits up to 90A. 90A can be distributed over a 63A APD Busbar by using the Power Input Connector as a feeder in the center of the busbar.

Features:

  • Material Clamp Copper/Steel
  • Wire Size 8-2AWG (10-25mm2)
  • Electrical Rating 90A (600VAC)
Buy Now

Technical Specifications

  Altech Corp.
Product Category Power Connectors
Product Number 400017
Product Name Power Input Connector
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Commercial
Mounting Style Busbar Mounted
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F32S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IP67 Watertight Angled Inlet - A42S66A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
IP67 Watertight Box Receptacle - D41S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers