Legrand - Pass & SeymourPin and Sleeve ConnectorPS530C5-S
Description
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 7.2 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
Legrand - Pass & Seymour
Done
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 7.2 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 7.2 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.47 INCH MIN. CABLE OUTER DIAMETER
0.87 INCH MAX. CABLE OUTER DIAMETER
5 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
347/600 VAC STAR 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
4 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLACK
LENGTH 7.2 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT