Legrand - Pass & Seymour Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Legrand Pass & Seymour PS5269XHG

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Legrand Pass & Seymour - 01P6871 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Legrand Pass & Seymour
01P6871
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Legrand Pass & Seymour 01P6871
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P6871
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details