Legrand - Pass & Seymour Straight Blade Plug PS5266-XGRY

Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5266-XGRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS5266-XGRY
Straight Blade Plug PS5266-XGRY
ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, GRAY COLOR 5-15P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, GRAY COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS5266-XGRY
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

261 AERE POWER MODULE SUB-ASSY 400/480V - SK-H1-QOUT-D261 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Large Box Receptacle - D51S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers