ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, CLEAR COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE, HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.32 TO 0.655 INCH CORD SIZE
OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, CLEAR COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE, HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.32 TO 0.655 INCH CORD SIZE
OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, CLEAR COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE, HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.32 TO 0.655 INCH CORD SIZE
OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
ANGLED, POLARIZED TYPE
NYLON MATERIAL
BLACK, CLEAR COLOR
5-15P CONFIGURATION
3 WIRE(S)
EXTRA HARD USE, HOSPITAL GRADE
UL 498, CSA C22.2, UL FS WC596 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.32 TO 0.655 INCH CORD SIZE
OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H