Legrand - Pass & Seymour Straight Blade Plug PS520-PCLB

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS520-PCLB - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS520-PCLB
Straight Blade Plug PS520-PCLB
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND TEMPERATURE RATING -40 TO 75 DEG C APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, WEAR RESISTANT
  • 0.2 TO 0.47 INCH CORD SIZE
  • CLAMP-LOCK[TM] BRAND
  • TEMPERATURE RATING -40 TO 75 DEG C
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS520-PCLB
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Nylon Housing - 4541 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
208 AERE POWER MODULE SUB-ASSY/COPPER H - SK-H1-QOUT-E208 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details