Legrand - Pass & Seymour Straight Blade Plug PS515-PCLB

Description
POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS515-PCLB - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Plug
PS515-PCLB
Straight Blade Plug PS515-PCLB
POLARIZED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 5-15P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, HEAT RESISTANT, WEAR RESISTANT, IMPACT RESISTANT
  • 0.2 TO 0.47 INCH CORD SIZE
  • CLAMP-LOCK[TM] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number PS515-PCLB
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
10A/250V Brazil Connector - 88040210 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details