Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
PS460B9-S -- P/S INLET 4W 60A 3PH 250V SP LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Inlet 4W 60A 3Ph 250V Sp Legrand Pass & Seymour
PS460B9-S
Description
P/S INLET 4W 60A 3PH 250V SP
Newark, An Avnet Company
Done
Description
P/S INLET 4W 60A 3PH 250V SP
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
P/s Inlet 4W 60A 3Ph 250V Sp Legrand Pass & Seymour
90H3075
P/s Inlet 4W 60A 3Ph 250V Sp Legrand Pass & Seymour
90H3075
P/S INLET 4W 60A 3PH 250V SP
P/S INLET 4W 60A 3PH 250V SP
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
90H3075
Product Name
P/s Inlet 4W 60A 3Ph 250V Sp Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBDII female connector to RJ45 overmolded jack
QLC16114
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Blade Type Power Connectors - 1330
1330
View Details
6
suppliers
Amphenol Communications Solutions
10008421-Nfb26-Hm2 Back Board Assy / 1 Amphenol Communications Solutions
10008421-NFB26
View Details
SCHURTER Inc
6061 Connector Inlet 10A C18 Schurter
3-103-455
View Details