400A 600V MALE CAM TYPE PLUG WH
FEATURES
Thermoplastic elastomer housing for outstanding impact and chemical resistance, as well as an exceptional seal for maintaining NEMA Type 3R and 4 integrity. Non-conductive retaining screw helps to insure no contact with live parts, along with providing stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce "splaying."
| Legrand | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS40MBW |
| Product Name | Series 16 In-Line Connectors |
| Power Type | AC Power Connector |
| Configuration | NEMA |
| Applications | Commercial; Industrial |
| Mounting Style | Cable |