Suzhou Ele Mfg Co., Ltd. 20 Amp Decorative Outlet, Side Wire Only, Commercial Grade 2002N

Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote
Description
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade
2002N
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade 2002N
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick back wring holes allow faster, easier installation. | Heavy-duty compact design for easier installation and long-lasting performance. | All four contact screws and the ground screw are backed-out. | Self-grounding clip assures positive ground. | Wrap-around galvanized steel straps. | Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. | Compact body design allows for adequate wiring room in the wallbox. | Heavy interior walls provide additional support to ensure contact retention. | One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.

  • High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. |
  • Back wire ground clamp for fast and secure wiring. |
  • Self-grounding clip assures positive ground. |
  • Push-in quick back wring holes allow faster, easier installation. |
  • Heavy-duty compact design for easier installation and long-lasting performance. |
  • All four contact screws and the ground screw are backed-out. |
  • Self-grounding clip assures positive ground. |
  • Wrap-around galvanized steel straps. |
  • Heavy-Duty nylon body and cover for outstanding resistance to impact and harsh chemicals. |
  • Compact body design allows for adequate wiring room in the wallbox. |
  • Heavy interior walls provide additional support to ensure contact retention. |
  • One-piece, high-grade brass contacts offer excellent conductivity and heat-rise resistance.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2002N
Product Name 20 Amp Decorative Outlet, Side Wire Only, Commercial Grade
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Wall / Box
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Grounding Surface Mount Power Outlet, 30 Amp 250 Volt 6-30R - 2201 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2008W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details