Legrand - Pass & Seymour Standard AC Switch PS371510-BK

Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
Datasheet
Description
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371510-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PS371510-BK
Standard AC Switch PS371510-BK
TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE BLACK COLOR SINGLE POLE OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW
  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
  • BLACK COLOR
  • SINGLE POLE OPERATION TYPE
  • CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PS371510-BK
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Length / Diameter 3.53 inch (89.69 mm)
Width 1.32 inch (33.53 mm)
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Momentary Contact Switch Function ON - NONE - ON
Terminal Type Screw Terminals
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2585-08-1-1-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details