PS330C4-W -- P/S CONN 3W 30A 125V WT LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
P/s Conn 3W 30A 125V Wt Legrand Pass & Seymour
PS330C4-W
Description
P/S CONN 3W 30A 125V WT
Description
P/S CONN 3W 30A 125V WT
Suppliers
P/s Conn 3W 30A 125V Wt Legrand Pass & Seymour
90H2787
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
90H2787 |
|
Product Name
|
P/s Conn 3W 30A 125V Wt Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details