Legrand - Pass & SeymourPin and Sleeve PlugPS3100P4-W
Description
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL SILVER PLATED BRASS
COLOR YELLOW
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL SILVER PLATED BRASS
COLOR YELLOW
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
APPLICABLE STANDARD IEC 309-1/309-2
ENCLOSURE IP67
PIN MATERIAL SILVER PLATED BRASS
COLOR YELLOW
POLARIZED, CIRCUIT BREAKING TYPE
VALOX MATERIAL
0.59 INCH MIN. CABLE OUTER DIAMETER
1.97 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682, CSA 22.2 APPROVAL
125 VAC VOLTAGE RATING
100 AMPERE CURRENT RATING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT