Legrand - Pass & Seymour Standard AC Switch PS20AC1-LASL

Description
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20AC1-LASL - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard AC Switch
PS20AC1-LASL
Standard AC Switch PS20AC1-LASL
ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR SINGLE POLE OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6
  • ILLUMINATED, TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • LIGHT ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number PS20AC1-LASL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Features Illuminated
Length / Diameter 3.28 inch (83.34 mm)
Width 1.32 inch (33.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825139-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers