Wiremold Co. (The) Extension Leads & Cable Reels PR610N

Description
Wiremold PR610N Extension Lead
Request a Quote
Description
Wiremold PR610N Extension Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 8361549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
8361549
Extension Leads & Cable Reels 8361549
Wiremold PR610N Extension Lead

Wiremold PR610N Extension Lead

Supplier's Site
Suppressor; 6; 6500 A (Max.); 1 ns (Max.); Single Stage Circuit; New Version - 70091582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Suppressor; 6; 6500 A (Max.); 1 ns (Max.); Single Stage Circuit; New Version
70091582
Suppressor; 6; 6500 A (Max.); 1 ns (Max.); Single Stage Circuit; New Version 70091582
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty

Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails.
Features:

  • Rated at 15 A, 120 V
  • Circuit Breaker
  • Surge Indicator Light
  • Aluminum Housing
  • Up to 13,000 A Maximum Surge Current
  • 330 V UL 1449 Rating
  • Five-Year Product Warranty
  • $10,000 Connected Equipment Warranty
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 8361549 70091582
Product Name Extension Leads & Cable Reels Suppressor; 6; 6500 A (Max.); 1 ns (Max.); Single Stage Circuit; New Version
Voltage 120 v 330V
Number of Outlets 6 6
Outlets Nema 5-15r
Protection Transient Voltage Surge Suppression Transient Voltage Surge Suppression
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1588H12C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
Waber-by-Tripp Lite 6-Outlet Industrial Power Strip, 15-ft. Cord, Locking Switch Cover - UL24CB-15 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers