Legrand Suppressor; No. Of Outlets Legrand Wiremold M6S

Description
SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series; Length:15.5mm RoHS Compliant: No
Datasheet
Description
SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series; Length:15.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor; No. Of Outlets Legrand Wiremold - 83F2051 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; No. Of Outlets Legrand Wiremold
83F2051
Suppressor; No. Of Outlets Legrand Wiremold 83F2051
SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series; Length:15.5mm RoHS Compliant: No

SUPPRESSOR; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:32kA; Energy Rating:-; Product Range:Sentrex Series; Length:15.5mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 83F2051
Product Name Suppressor; No. Of Outlets Legrand Wiremold
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details