Wiremold Co. (The) Surge Suppressor; 6; 13000 A (Max.); lt1 ns; Single Stage; 6/15 ft.; 15 A; M6BZ-15

Description
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty
Datasheet
Description
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 6; 13000 A (Max.); lt1 ns; Single Stage; 6/15 ft.; 15 A; - 70091764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 6; 13000 A (Max.); lt1 ns; Single Stage; 6/15 ft.; 15 A;
70091764
Surge Suppressor; 6; 13000 A (Max.); lt1 ns; Single Stage; 6/15 ft.; 15 A; 70091764
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty

Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails.
Features:

  • Rated at 15 A, 120 V
  • Circuit Breaker
  • Surge Indicator Light
  • Aluminum Housing
  • Up to 13,000 A Maximum Surge Current
  • 330 V UL 1449 Rating
  • Five-Year Product Warranty
  • $10,000 Connected Equipment Warranty
Supplier's Site
Suppressors, Outlet; No. Of Outlets Legrand Wiremold - 95F1262 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Legrand Wiremold
95F1262
Suppressors, Outlet; No. Of Outlets Legrand Wiremold 95F1262
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:12kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091764 95F1262
Product Name Surge Suppressor; 6; 13000 A (Max.); lt1 ns; Single Stage; 6/15 ft.; 15 A; Suppressors, Outlet; No. Of Outlets Legrand Wiremold
Voltage 330V
Unlock Full Specs
to access all available technical data

Similar Products

6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
PDUs and Outlet Strips - 1585T10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Outlet Strip - 12302-725 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Outlets NEMA
Protection Circuit Breaker
View Details