Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector LTB200SS

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector
LTB200SS
Liquidtight Flexible Conduit Connector LTB200SS
STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • ENCLOSURE RATING NEMA 4X, IP68
  • APPLICATION WET LOCATION, DRY LOCATION
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number LTB200SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details