Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector LTB20090SS

Description
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
Description
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector
LTB20090SS
Liquidtight Flexible Conduit Connector LTB20090SS
90 DEGREE TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
  • 90 DEGREE TYPE
  • STAINLESS STEEL MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 2 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • ENCLOSURE RATING NEMA 4X, IP68
  • APPLICATION WET LOCATION, DRY LOCATION
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number LTB20090SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details