LSDD300LA -- DUAL DIMMER 300W LA LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Dual Dimmer 300W La Legrand Pass & Seymour
LSDD300LA
Description
DUAL DIMMER 300W LA
Description
DUAL DIMMER 300W LA
Suppliers
Dual Dimmer 300W La Legrand Pass & Seymour
01P6519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P6519 |
|
Product Name
|
Dual Dimmer 300W La Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details