Legrand - Pass & Seymour Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body L620C

Description
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body
Datasheet
Description
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body - 70050639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body
70050639
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body 70050639
Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body

Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour - 10R0538 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour
10R0538
Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour 10R0538
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Turnlok L620 Series RoHS Compliant: No

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Turnlok L620 Series RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 10799208 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
10799208
Connector/Terminal/Pin 10799208
CONNECTOR, TURNLOK, DOUBLE POLE, 3 WIRES, 20 AMP, 250 V, BLACK BACK, WHITE FRONT BODY. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, TURNLOK, DOUBLE POLE, 3 WIRES, 20 AMP, 250 V, BLACK BACK, WHITE FRONT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70050639 10R0538 10799208
Product Name Connector, Turnlok 3 Wire Ground, IP20,20A, 250V, Black Back, White Front Body Connector, Power Entry, Receptacle, 20A; Connector Type Legrand Pass & Seymour Connector/Terminal/Pin
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products