Legrand - Pass & Seymour Locking Flanged Receptacle Outlet L620-FO

Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L620-FO - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
L620-FO
Locking Flanged Receptacle Outlet L620-FO
POLARIZED TYPE POLYCARBONATE MATERIAL GRAY COLOR L6-20R CONFIGURATION 3 WIRE(S) UL 498, CSA APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • L6-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L620-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Box Inlet - G42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers