Legrand - Pass & Seymour Plug/Receptacle L530P

Description
TURNLOK PLUG, 3W, 30A, 125V, BLACK&WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TURNLOK PLUG, 3W, 30A, 125V, BLACK&WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 10799195 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
10799195
Plug/Receptacle 10799195
TURNLOK PLUG, 3W, 30A, 125V, BLACK&WHITE. FREE 2 YEAR RADWELL WARRANTY

TURNLOK PLUG, 3W, 30A, 125V, BLACK&WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour - 95F2844 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour
95F2844
Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour 95F2844
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series; Gender:PlugRoHS Compliant: NA

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Turnlok L530 Series; Gender:PlugRoHS Compliant: NA

Supplier's Site Datasheet
Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P - 70050638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P
70050638
Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P 70050638
Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P

Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10799195 95F2844 70050638
Product Name Plug/Receptacle Connector, Power Entry, Plug, 30A; Connector Type Legrand Pass & Seymour Plug, Turnlok 3 Wire Ground, IP20, 30A,125V, NEMA Config:L5-30P
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products