POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L17-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L17-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L17-30R CONFIGURATION
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC 3-PHASE VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6