Legrand - Pass & Seymour Turnlok Plug, 3P4W, 30A, 250V, Nema L15-30P, Ip20; Connector Type Legrand Pass & Seymour L1530-P

Description
TURNLOK PLUG, 3P4W, 30A, 250V, NEMA L15-30P, IP20; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA
Datasheet
Description
TURNLOK PLUG, 3P4W, 30A, 250V, NEMA L15-30P, IP20; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turnlok Plug, 3P4W, 30A, 250V, Nema L15-30P, Ip20; Connector Type Legrand Pass & Seymour - 50B6664 - Newark, An Avnet Company
Chicago, IL, United States
Turnlok Plug, 3P4W, 30A, 250V, Nema L15-30P, Ip20; Connector Type Legrand Pass & Seymour
50B6664
Turnlok Plug, 3P4W, 30A, 250V, Nema L15-30P, Ip20; Connector Type Legrand Pass & Seymour 50B6664
TURNLOK PLUG, 3P4W, 30A, 250V, NEMA L15-30P, IP20; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA

TURNLOK PLUG, 3P4W, 30A, 250V, NEMA L15-30P, IP20; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B6664
Product Name Turnlok Plug, 3P4W, 30A, 250V, Nema L15-30P, Ip20; Connector Type Legrand Pass & Seymour
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products