Legrand - Pass & SeymourLocking Flanged Male Base InletL1220-FI
Description
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L12-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 115 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L12-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 115 DEG C
POLARIZED TYPE
POLYCARBONATE MATERIAL
GRAY COLOR
L12-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA APPROVAL
480 VAC 3-PHASE VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 2.87 INCH DIA X 1.65 INCH L
BLADE MATERIAL BRASS
GRADE INDUSTRIAL SPECIFICATION
OPERATING TEMPERATURE -40 TO 115 DEG C