Wiremold Co. (The) Power Strip, On/Off Switch, Circuit Breaker, 7 Outlets, 15 ft. cord L10319

Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips
Description
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Suppliers

Company
Product
Description
Supplier Links
Power Strip, On/Off Switch, Circuit Breaker, 7 Outlets, 15 ft. cord - 70091767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, On/Off Switch, Circuit Breaker, 7 Outlets, 15 ft. cord
70091767
Power Strip, On/Off Switch, Circuit Breaker, 7 Outlets, 15 ft. cord 70091767
Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components. Features: Maximum Rating of 15 A, 120 V Built-In Circuit Breakers Aluminum Silver Gray Housing Snap-On, Adjustable Mounting Clips

Each unit is 100% quality inspected to meet electrical codes and industrial standards. Mounting ear models contain “UL Listed” or “UL Recognized” components.
Features:

  • Maximum Rating of 15 A, 120 V
  • Built-In Circuit Breakers
  • Aluminum Silver Gray Housing
  • Snap-On, Adjustable Mounting Clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091767
Product Name Power Strip, On/Off Switch, Circuit Breaker, 7 Outlets, 15 ft. cord
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T5D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374171 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 2
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details