Legrand - Pass & Seymour Locking Device Receptacle L1020-R

Description
SINGLE LOCKING TYPE NYLON MATERIAL L10-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet
Description
SINGLE LOCKING TYPE NYLON MATERIAL L10-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1020-R - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Receptacle
L1020-R
Locking Device Receptacle L1020-R
SINGLE LOCKING TYPE NYLON MATERIAL L10-20R CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 VAC VOLTAGE RATING STRAP MOUNTING 20 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT RESISTANT BACK WIRING 1.545 INCH FACE OUTER DIAMETER TURNLOK[R] BRAND OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 OPERATING TEMPERATURE -40 TO 75 DEG C
  • SINGLE LOCKING TYPE
  • NYLON MATERIAL
  • L10-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • STRAP MOUNTING
  • 20 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • BACK WIRING
  • 1.545 INCH FACE OUTER DIAMETER
  • TURNLOK[R] BRAND
  • OVERALL DIMENSION 1.61 INCH W X 1.19 INCH D X 3.28 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OPERATING TEMPERATURE -40 TO 75 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number L1020-R
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
Japanese Adapter Plug - 88100011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
AC Power Entry Modules - 4301.1401 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details