POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L10-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
Legrand - Pass & Seymour
Done
Datasheet
Description
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L10-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L10-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
NON-GROUNDING
3 POLE(S)
0.385 TO 1.15 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1
ENCLOSURE IP20
BLADE MATERIAL BRASS
OPERATING TEMPERATURE -40 TO 75 DEG C
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
L10-20P CONFIGURATION
3 WIRE(S)
UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL