Legrand Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount J60B0B

Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet
Description
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount - 70091738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount
70091738
Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount 70091738
Features: Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Lighted On/Off Switch to Control Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Lighted On/Off Switch to Control
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F2872 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F2872
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F2872
POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:6Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:-; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:-; External Width - Imperial:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Distribution Units (PDU)
Product Number 70091738 95F2872
Product Name Power Strip; 6; 6 ft.; 1; Rack Mount; 15 A; Front Mount Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details