Wiremold Co. (The) Power Strip; Aluminum; 15 A; 6 ft.; 2 in.; 1-3/4 in.; Black Matte Finish J60B0B-90

Description
Features: -90 Units Are Equipped with Receptacles That Have Been Rotated 90° to Prevent Adjacent Outlets from Being Covered By Other Plugs BX Units Do Not Include On/Off Switch to Prevent Accidental Shut Down of Critical Loads Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards
Description
Features: -90 Units Are Equipped with Receptacles That Have Been Rotated 90° to Prevent Adjacent Outlets from Being Covered By Other Plugs BX Units Do Not Include On/Off Switch to Prevent Accidental Shut Down of Critical Loads Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Suppliers

Company
Product
Description
Supplier Links
Power Strip; Aluminum; 15 A; 6 ft.; 2 in.; 1-3/4 in.; Black Matte Finish - 70091686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; Aluminum; 15 A; 6 ft.; 2 in.; 1-3/4 in.; Black Matte Finish
70091686
Power Strip; Aluminum; 15 A; 6 ft.; 2 in.; 1-3/4 in.; Black Matte Finish 70091686
Features: -90 Units Are Equipped with Receptacles That Have Been Rotated 90° to Prevent Adjacent Outlets from Being Covered By Other Plugs BX Units Do Not Include On/Off Switch to Prevent Accidental Shut Down of Critical Loads Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts Rugged, Durable Aluminum Housing Standard Black Matte Finish with Black Cord Rack Mountable with Complete Mounting Hardware and Installation Instructions Included Resettable Circuit Breaker Provides Overload Protection Two-Year Warranty UL and cUL Recognized to UL1363 Standards

Features:

  • -90 Units Are Equipped with Receptacles That Have Been Rotated 90° to Prevent Adjacent Outlets from Being Covered By Other Plugs
  • BX Units Do Not Include On/Off Switch to Prevent Accidental Shut Down of Critical Loads
  • Space Saving 1U Design, Fits Standard 19" Racks, Cabinets and Carts
  • Rugged, Durable Aluminum Housing
  • Standard Black Matte Finish with Black Cord
  • Rack Mountable with Complete Mounting Hardware and Installation Instructions Included
  • Resettable Circuit Breaker Provides Overload Protection
  • Two-Year Warranty
  • UL and cUL Recognized to UL1363 Standards
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091686
Product Name Power Strip; Aluminum; 15 A; 6 ft.; 2 in.; 1-3/4 in.; Black Matte Finish
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
2 suppliers
Extension Leads & Cable Reels - 2963701 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details